Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220A451PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220A451PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 1A with a low dropout voltage. It features a selectable output voltage range from 0.8V to 5.0V in 0.05V increments, achieved through laser trimming technology. The device incorporates a Green Operation function, allowing it to switch between high-speed and power-saving modes automatically, which helps extend battery life. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions. An inrush current prevention circuit minimizes voltage fluctuations during startup, and the CE function allows for reduced power consumption by enabling a standby mode. The XC6220A451PR-G is compatible with low ESR ceramic capacitors for output stabilization and is available in multiple package options, including SOT-89-5. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Datasheet Summary
Powered by GS/AI

The XC6220A451PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 1A with a low dropout voltage. It features a selectable output voltage range from 0.8V to 5.0V in 0.05V increments, achieved through laser trimming technology. The device incorporates a Green Operation function, allowing it to switch between high-speed and power-saving modes automatically, which helps extend battery life. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions. An inrush current prevention circuit minimizes voltage fluctuations during startup, and the CE function allows for reduced power consumption by enabling a standby mode. The XC6220A451PR-G is compatible with low ESR ceramic capacitors for output stabilization and is available in multiple package options, including SOT-89-5. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220A451PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220A451PR-G
Voltage Regulators - Linear XC6220A451PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220A451PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1914301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details