Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220A22BPR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220A22BPR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 1A. It features a low dropout voltage, with an on-resistance of 0.2Ω for the integrated driver transistor, which enhances battery life through its Green Operation function that automatically switches between high-speed and power-saving modes. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring safe operation under various conditions. An inrush current prevention circuit minimizes voltage fluctuations during startup, while the CE function allows for reduced power consumption by enabling a standby mode. The XC6220A22BPR-G is suitable for applications including optical and magnetic disk drives, digital cameras, and audio equipment. It is compatible with low ESR ceramic capacitors for output stabilization and is available in multiple package types, including SOT-89-5.

Datasheet Summary
Powered by GS/AI

The XC6220A22BPR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 1A. It features a low dropout voltage, with an on-resistance of 0.2Ω for the integrated driver transistor, which enhances battery life through its Green Operation function that automatically switches between high-speed and power-saving modes. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring safe operation under various conditions. An inrush current prevention circuit minimizes voltage fluctuations during startup, while the CE function allows for reduced power consumption by enabling a standby mode. The XC6220A22BPR-G is suitable for applications including optical and magnetic disk drives, digital cameras, and audio equipment. It is compatible with low ESR ceramic capacitors for output stabilization and is available in multiple package types, including SOT-89-5.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220A22BPR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220A22BPR-G
Voltage Regulators - Linear XC6220A22BPR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220A22BPR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers