Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220A111MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220A111MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows automatic switching between high-speed and power-saving modes to enhance battery life. The output voltage can be set in increments of 0.05V within a range of 0.8V to 5.0V, utilizing laser trimming technology for accuracy. This regulator includes built-in protection features such as overcurrent protection, thermal shutdown, and an inrush current prevention circuit, which helps minimize voltage fluctuations during startup. The device is compatible with low ESR ceramic capacitors for output stabilization and has a typical power consumption of 8OºA in power-saving mode. The XC6220A111MR-G is available in various package types, including SOT-25, and is compliant with EU RoHS standards. This product is suitable for applications in optical and magnetic disk drives, digital cameras, and audio equipment.

Datasheet Summary
Powered by GS/AI

The XC6220A111MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows automatic switching between high-speed and power-saving modes to enhance battery life. The output voltage can be set in increments of 0.05V within a range of 0.8V to 5.0V, utilizing laser trimming technology for accuracy. This regulator includes built-in protection features such as overcurrent protection, thermal shutdown, and an inrush current prevention circuit, which helps minimize voltage fluctuations during startup. The device is compatible with low ESR ceramic capacitors for output stabilization and has a typical power consumption of 8OºA in power-saving mode. The XC6220A111MR-G is available in various package types, including SOT-25, and is compliant with EU RoHS standards. This product is suitable for applications in optical and magnetic disk drives, digital cameras, and audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220A111MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220A111MR-G
Voltage Regulators - Linear XC6220A111MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220A111MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Voltage Supervisors - 2466665 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details