The XC6219B302DR is a 300mA high-speed LDO voltage regulator with a 3.0V output, designed for portable electronics such as smartphones and digital cameras. It operates from 2.0V to 6.0V input, supports output voltages from 0.9V to 5.0V in 50mV steps, and features a dropout voltage of 200mV at 100mA. The device includes an active-low CE pin for power management, with a standby current under 0.1μA and operating current of 25μA. It offers high ripple rejection of 65dB at 10kHz, ±2% output voltage accuracy, and compatibility with low-ESR ceramic capacitors. Available in the USP-6B package, it is RoHS compliant and operates from -40°C to 85°C.
Product overview: XC6219B302DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219B302DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6219B302DR |
| Product Name | LDO Voltage Regulator IC |