The A8450KLB is a multi-output voltage regulator designed for automotive applications, featuring a wide input voltage range of 6 to 45 V. It includes a DC-to-DC buck converter with a fixed output of 5.7 V and two 5 V outputs,Äîone digital and one analog,Äîeach capable of delivering 200 mA. The device also incorporates a 3.3 V linear regulator and an adjustable linear regulator with output voltages ranging from 1.2 V to 3.3 V. Key features include overcurrent protection with foldback, undervoltage lockout, and short-to-supply protection on the analog regulator. The outputs maintain tracking within 0.5% across the operating temperature range of -40°C to 135°C. The A8450KLB can be enabled or disabled via two input pins, drawing less than 10 µA when disabled. It is housed in a 24-pin SOIC package, which enhances thermal performance with internally fused power ground pins. This product is suitable for applications requiring reliable voltage regulation in high ambient temperature environments.
Fixed/Adjustable Positive Standard Regulator, 3 Output, 3.324V1 Min, 1.2V2 Min, 3.366V1 Max, 3.3V2 Max, PDSO24, MS-013AD, SOIC-24 Product overview: A8450KLB from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-A8450KLB can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (4) 24-SOIC
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (1), Linear (LDO) (4) 24-SOIC
IC REG QUAD BUCK/LINEAR 24SOIC
IC REG QUAD BUCK/LINEAR 24SOIC
IC REG QUAD BUCK/LINEAR 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-A8450KLB | A8450KLB-ND | A8450KLB | A8450KLB | A8450KLB | A8450KLB |
| Product Name | SOIC Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; SOIC | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 24-SOIC (0.295", 7.50mm Width) | SOIC | |
| Operating Temperature | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) |
| Regulator Type | Standard; Low Dropout | |||||
| Output Voltage | 3.3 volts |