Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6217C29ANR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6217C29ANR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, and offers an output voltage range of 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and is capable of high ripple rejection of 70dB at 1kHz. This regulator incorporates a "Green Operation" (GO) function, which allows it to switch between high-speed mode and power save mode based on load current, optimizing power consumption. The typical power consumption is 4.5OºA in power save mode and 25OºA in high-speed mode, with a standby current of less than 0.1OºA. The XC6217C29ANR-G is compatible with low ESR ceramic capacitors and includes features such as a current limiter for short circuit protection. The device is suitable for applications in smartphones, portable game consoles, digital cameras, and digital audio equipment. It is available in a compact SSOT-24 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.

Datasheet Summary
Powered by GS/AI

The XC6217C29ANR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, and offers an output voltage range of 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and is capable of high ripple rejection of 70dB at 1kHz. This regulator incorporates a "Green Operation" (GO) function, which allows it to switch between high-speed mode and power save mode based on load current, optimizing power consumption. The typical power consumption is 4.5OºA in power save mode and 25OºA in high-speed mode, with a standby current of less than 0.1OºA. The XC6217C29ANR-G is compatible with low ESR ceramic capacitors and includes features such as a current limiter for short circuit protection. The device is suitable for applications in smartphones, portable game consoles, digital cameras, and digital audio equipment. It is available in a compact SSOT-24 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6217C29ANR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6217C29ANR-G
Voltage Regulators - Linear XC6217C29ANR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6217C29ANR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1904827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details