Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6217C202MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6217C202MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, with an output voltage adjustable from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that allows it to switch between high-speed and power-saving modes based on load current, optimizing power consumption. The XC6217C202MR-G also includes a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors for output stabilization. It has a low standby current of less than 0.1OºA and operates effectively in ambient temperatures ranging from -40°C to +85°C. The product is available in a SOT-25 package and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6217C202MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, with an output voltage adjustable from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that allows it to switch between high-speed and power-saving modes based on load current, optimizing power consumption. The XC6217C202MR-G also includes a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors for output stabilization. It has a low standby current of less than 0.1OºA and operates effectively in ambient temperatures ranging from -40°C to +85°C. The product is available in a SOT-25 package and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6217C202MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6217C202MR-G
Voltage Regulators - Linear XC6217C202MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6217C202MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details