Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6217B21AGR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6217B21AGR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, with output voltage selectable in 0.05V increments from 0.80V to 4.00V. The device features a low dropout voltage of 80mV at 100mA output and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that allows it to switch between high-speed and power-saving modes based on load current, optimizing power consumption. The XC6217B series also includes a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors for output stabilization. The typical power consumption is low, with 4.5OºA in power save mode and 25OºA in high-speed mode, while standby current is less than 0.1OºA. The operating temperature range is -40°C to +85°C, making it suitable for various applications, including smartphones, portable game consoles, and digital audio equipment. The product is compliant with EU RoHS standards and is available in multiple package types, including USP-4D and SOT-25.

Datasheet Summary
Powered by GS/AI

The XC6217B21AGR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, with output voltage selectable in 0.05V increments from 0.80V to 4.00V. The device features a low dropout voltage of 80mV at 100mA output and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that allows it to switch between high-speed and power-saving modes based on load current, optimizing power consumption. The XC6217B series also includes a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors for output stabilization. The typical power consumption is low, with 4.5OºA in power save mode and 25OºA in high-speed mode, while standby current is less than 0.1OºA. The operating temperature range is -40°C to +85°C, making it suitable for various applications, including smartphones, portable game consoles, and digital audio equipment. The product is compliant with EU RoHS standards and is available in multiple package types, including USP-4D and SOT-25.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6217B21AGR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6217B21AGR-G
Voltage Regulators - Linear XC6217B21AGR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6217B21AGR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details