Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6217A222MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6217A222MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, and offers an output voltage range of 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current, ensuring efficient performance. This regulator incorporates a "Green Operation" (GO) function that allows it to switch between high-speed (HS) and power save (PS) modes based on load current, optimizing power consumption. The typical current consumption is 4.5OºA in PS mode and 25OºA in HS mode, with a standby current of less than 0.1OºA. The XC6217A222MR-G is compatible with low ESR ceramic capacitors and provides high ripple rejection of 70dB at 1kHz. The device is suitable for applications in smartphones, portable game consoles, digital cameras, and audio equipment. It is packaged in a SOT-25 format and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.

Datasheet Summary
Powered by GS/AI

The XC6217A222MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, and offers an output voltage range of 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current, ensuring efficient performance. This regulator incorporates a "Green Operation" (GO) function that allows it to switch between high-speed (HS) and power save (PS) modes based on load current, optimizing power consumption. The typical current consumption is 4.5OºA in PS mode and 25OºA in HS mode, with a standby current of less than 0.1OºA. The XC6217A222MR-G is compatible with low ESR ceramic capacitors and provides high ripple rejection of 70dB at 1kHz. The device is suitable for applications in smartphones, portable game consoles, digital cameras, and audio equipment. It is packaged in a SOT-25 format and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6217A222MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6217A222MR-G
Voltage Regulators - Linear XC6217A222MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6217A222MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details