The XC6215B2228R-G is a low power consumption linear voltage regulator from Quarktwin Technology Ltd., designed for applications requiring high precision and low noise. It operates with a typical supply current of 0.8OºA and features an ON/OFF switch for reduced power consumption. The output voltage is adjustable in 0.1V increments within a range of 0.9V to 5.0V, with a maximum output current of 200mA and a current limit of 300mA. The device is compatible with low ESR ceramic capacitors, enhancing output stability. The regulator has a dropout voltage of 320mV at 100mA output and supports an input voltage range of 1.5V to 6.0V. It is housed in various compact packages, including USP-4, SSOT-24, and SOT-25, making it suitable for high-density mounting applications such as mobile phones and portable devices. The operating temperature range is from -40°C to 85°C, and it includes built-in current limiting and short protection features.
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA USP-6B06
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6215B2228R-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |