The XC6210D482DR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high current applications, capable of delivering over 700mA of output current. It operates within an input voltage range of 1.50V to 6.00V and provides a selectable output voltage range from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered applications where efficiency is critical. This regulator is built using a CMOS process and includes an internal voltage reference, error amplifier, current limiter, and phase compensation circuit. It is compatible with low ESR ceramic capacitors, enhancing output stability. The XC6210D482DR-G also incorporates a stand-by mode via the CE function, significantly reducing power consumption to 35OºA (typical) when not in use. It is rated for operation in ambient temperatures ranging from -40°C to 85°C and is compliant with EU RoHS standards, ensuring it is environmentally friendly. The package type for this part is USP-6B.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210D482DR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |