The XC6210D08AMR-G is a linear voltage regulator from Quarktwin Technology Ltd., designed to provide a precise, low noise output with a maximum output current of 800mA. It operates within an input voltage range of 1.50V to 6.00V and offers selectable output voltages from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for applications where minimal voltage differential is required. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability. It includes a current limiting foldback circuit for output protection and can be placed in a stand-by mode to reduce power consumption to 35OºA (typical). The operational temperature range is -40°C to 85°C, and the product is compliant with EU RoHS standards, ensuring it is environmentally friendly. The XC6210D08AMR-G is available in SOT-25, SOT-89-5, and USP-6B packages, making it versatile for various applications including optical and magnetic disk drives, digital cameras, and multi-function power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210D08AMR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |