The XC6210C092DR-G is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. It is designed to provide a precise, low noise output with a maximum output current of 800mA. The output voltage is adjustable in increments of 0.05V, ranging from 0.80V to 5.00V, with a typical accuracy of ±2% for output voltages above 1.55V. The device operates within an input voltage range of 1.50V to 6.00V and features a low dropout voltage of 50mV at 100mA and 100mV at 200mA. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability. It includes a current limiting foldback circuit for output protection and can be placed in a stand-by mode to reduce power consumption to 35OºA (typical). The operational temperature range is -40°C to 85°C, making it suitable for various applications, including optical and magnetic disk drives, digital cameras, and multi-function power supplies. The XC6210C092DR-G is available in a compact USP-6B package and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-USPB (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210C092DR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |