Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6210B17AMR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6210B17AMR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high current applications, capable of delivering more than 700mA of output current. It operates within an input voltage range of 1.50V to 6.00V and provides an adjustable output voltage from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered applications where efficiency is critical. This regulator is built using a CMOS process and includes an internal voltage reference, error amplifier, current limiter, and phase compensation circuit. It is compatible with low ESR ceramic capacitors, enhancing output stability. The XC6210B17AMR-G also incorporates a stand-by mode via the CE function, significantly reducing power consumption to 35OºA (typical). It operates effectively across a temperature range of -40°C to 85°C and is compliant with EU RoHS standards, ensuring it is environmentally friendly. The product is available in SOT-25 packaging.

Datasheet Summary
Powered by GS/AI

The XC6210B17AMR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high current applications, capable of delivering more than 700mA of output current. It operates within an input voltage range of 1.50V to 6.00V and provides an adjustable output voltage from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered applications where efficiency is critical. This regulator is built using a CMOS process and includes an internal voltage reference, error amplifier, current limiter, and phase compensation circuit. It is compatible with low ESR ceramic capacitors, enhancing output stability. The XC6210B17AMR-G also incorporates a stand-by mode via the CE function, significantly reducing power consumption to 35OºA (typical). It operates effectively across a temperature range of -40°C to 85°C and is compliant with EU RoHS standards, ensuring it is environmentally friendly. The product is available in SOT-25 packaging.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6210B17AMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6210B17AMR-G
Voltage Regulators - Linear XC6210B17AMR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6210B17AMR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921263 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details