The XC6210B13ADR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high current applications. It can deliver a maximum output current of 800mA and operates within an input voltage range of 1.50V to 6.00V. The output voltage is adjustable from 0.80V to 5.00V in 0.05V increments, providing flexibility for various applications. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, which allows for efficient operation even with minimal input-output voltage differential. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability. It includes a current limiting foldback circuit for output protection and can be placed in a stand-by mode to reduce power consumption to 35OºA (typical). The XC6210B13ADR-G is suitable for applications such as optical disk drives, digital cameras, and multi-function power supplies. It operates over a temperature range of -40°C to 85°C and is compliant with EU RoHS standards, making it an environmentally friendly choice.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-USPB (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210B13ADR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |