The XC6210A48APR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with high current capability. It supports an output current of up to 800mA and features a low dropout voltage of 50mV at 100mA and 100mV at 200mA. The output voltage is adjustable in increments of 0.05V, ranging from 0.80V to 5.00V, with a typical accuracy of ±2% for output voltages above 1.55V and ±30mV for lower voltages. This regulator operates within an input voltage range of 1.50V to 6.00V and has a low power consumption of approximately 35OºA. It is compatible with low ESR ceramic capacitors, enhancing output stability and performance. The device also includes features such as a current limiter with foldback protection and a stand-by mode to reduce power consumption when not in use. The operational temperature range is from -40°C to 85°C, making it suitable for various applications, including optical and magnetic disk drives, digital cameras, and multi-function power supplies. The XC6210A48APR-G is available in SOT-89-5 packaging and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210A48APR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |