The XC6209B352DR is a 150mA positive voltage LDO regulator with a 0.9V to 6.0V output range, selectable in 0.05V increments, and ±2% accuracy for outputs above 1.5V. It operates from 2.0V to 10V input, has a dropout voltage of 60mV at 30mA and 200mV at 100mA, and consumes 25μA during operation with less than 0.1μA in standby. It features active-high CE logic, high ripple rejection of 70dB at 10kHz, and compatibility with low ESR ceramic capacitors. The device is housed in a USP-6B package and is EU RoHS compliant and Pb free. Operating ambient temperature ranges from -40°C to +85°C.
Product overview: XC6209B352DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209B352DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209B352DR |
| Product Name | LDO Voltage Regulator IC |