The XC6209B13ADR-G is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd., designed to provide a precise output voltage with low noise. It supports an output voltage range of 0.9V to 6.0V in 0.05V increments and is capable of delivering a maximum output current of 150mA. The device features a dropout voltage of 60mV at 30mA and 200mV at 100mA, ensuring efficient operation in various applications. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiting foldback circuit for short-circuit protection and a CE (chip enable) function that allows for reduced power consumption by turning off the output. The XC6209B13ADR-G operates over a temperature range of -40°C to +85°C and is available in multiple package types, including SOT-25, SOT-89-5, and USP-6B, all of which are EU RoHS compliant. Applications for this regulator include smartphones, portable game consoles, digital cameras, and multi-function power supplies, making it suitable for a wide range of electronic devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6209B13ADR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |