Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6206P312PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6206P312PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power consumption applications. It features a maximum output current of 200mA and a dropout voltage of 250mV at 100mA for the 3.0V type. The output voltage is adjustable in 0.1V increments within a range of 1.2V to 5.0V, with an accuracy of ±2% for output voltages of 1.5V and above. This regulator is compatible with low ESR ceramic capacitors and includes built-in short circuit protection through a current limiter's foldback circuit. The device operates within an ambient temperature range of -40°C to 85°C and is available in SOT-23, SOT-89, and USP-6B packages. It is EU RoHS compliant and environmentally friendly. Typical applications include smartphones, portable game consoles, digital cameras, and multi-function power supplies. This product is suitable for engineers looking for a reliable and efficient voltage regulation solution in compact designs.

Datasheet Summary
Powered by GS/AI

The XC6206P312PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power consumption applications. It features a maximum output current of 200mA and a dropout voltage of 250mV at 100mA for the 3.0V type. The output voltage is adjustable in 0.1V increments within a range of 1.2V to 5.0V, with an accuracy of ±2% for output voltages of 1.5V and above. This regulator is compatible with low ESR ceramic capacitors and includes built-in short circuit protection through a current limiter's foldback circuit. The device operates within an ambient temperature range of -40°C to 85°C and is available in SOT-23, SOT-89, and USP-6B packages. It is EU RoHS compliant and environmentally friendly. Typical applications include smartphones, portable game consoles, digital cameras, and multi-function power supplies. This product is suitable for engineers looking for a reliable and efficient voltage regulation solution in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6206P312PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6206P312PR-G
Voltage Regulators - Linear XC6206P312PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6206P312PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210363 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details