The XC6204F59AMR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., capable of delivering a maximum output current of 300mA. It operates within an input voltage range of 2V to 10V and provides an adjustable output voltage from 1.8V to 6.0V in 0.05V increments, with an accuracy of ±2%. The device features a low dropout voltage of 200mV at 100mA and a typical power consumption of 70OºA, with a maximum standby current of 0.1OºA. This regulator is designed for low noise and high ripple rejection, achieving 70dB at 10kHz. It is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. The built-in current limiter includes a foldback circuit for short-circuit protection. Additionally, the XC6204F59AMR-G includes a chip enable (CE) function that allows for reduced power consumption when the output is turned off. The operating temperature range is from -40°C to 85°C, and the product is available in SOT-25 packaging, compliant with EU RoHS standards. This regulator is suitable for applications in smartphones, portable game consoles, digital cameras, and multi-function power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6204F59AMR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |