Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6204F472DR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6204F472DR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., capable of delivering a maximum output current of 300mA. It operates within a voltage range of 2V to 10V and provides an output voltage that can be selected in 0.05V increments from 1.8V to 6.0V. The device features a low dropout voltage of 200mV at 100mA and 60mV at 30mA, ensuring efficient performance in various applications. This regulator is designed for low power consumption, with a typical operating current of 70OºA and a maximum standby current of 0.1OºA. It offers high ripple rejection of 70dB at 10kHz, making it suitable for noise-sensitive applications. The XC6204F472DR-G is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. Additionally, it includes a current limiting feature with foldback protection, which safeguards against short circuits. The product is compliant with EU RoHS standards and is available in a compact USP-6B package, making it suitable for space-constrained designs in devices such as smartphones, portable game consoles, and digital cameras.

Datasheet Summary
Powered by GS/AI

The XC6204F472DR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., capable of delivering a maximum output current of 300mA. It operates within a voltage range of 2V to 10V and provides an output voltage that can be selected in 0.05V increments from 1.8V to 6.0V. The device features a low dropout voltage of 200mV at 100mA and 60mV at 30mA, ensuring efficient performance in various applications. This regulator is designed for low power consumption, with a typical operating current of 70OºA and a maximum standby current of 0.1OºA. It offers high ripple rejection of 70dB at 10kHz, making it suitable for noise-sensitive applications. The XC6204F472DR-G is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. Additionally, it includes a current limiting feature with foldback protection, which safeguards against short circuits. The product is compliant with EU RoHS standards and is available in a compact USP-6B package, making it suitable for space-constrained designs in devices such as smartphones, portable game consoles, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6204F472DR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6204F472DR-G
Voltage Regulators - Linear XC6204F472DR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6204F472DR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details