Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6204F412DR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6204F412DR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 300mA. It operates within an input voltage range of 2V to 10V and offers selectable output voltages from 1.8V to 6.0V in 0.1V increments, with an accuracy of ±2%. The device features a low dropout voltage of 200mV at 100mA and 60mV at 30mA, making it suitable for applications requiring efficient power management. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations due to its excellent transient response. It includes a current limiter with a foldback circuit for output protection and a CE function that allows for reduced power consumption by turning off the output. The XC6204F412DR-G is also characterized by low power consumption of 70OºA during operation and a maximum standby current of 0.1OºA. It operates effectively in a wide temperature range from -40°C to 85°C and is compliant with EU RoHS standards. This product is suitable for various applications, including smartphones, portable game consoles, digital cameras, and multi-function power supplies.

Datasheet Summary
Powered by GS/AI

The XC6204F412DR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 300mA. It operates within an input voltage range of 2V to 10V and offers selectable output voltages from 1.8V to 6.0V in 0.1V increments, with an accuracy of ±2%. The device features a low dropout voltage of 200mV at 100mA and 60mV at 30mA, making it suitable for applications requiring efficient power management. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations due to its excellent transient response. It includes a current limiter with a foldback circuit for output protection and a CE function that allows for reduced power consumption by turning off the output. The XC6204F412DR-G is also characterized by low power consumption of 70OºA during operation and a maximum standby current of 0.1OºA. It operates effectively in a wide temperature range from -40°C to 85°C and is compliant with EU RoHS standards. This product is suitable for various applications, including smartphones, portable game consoles, digital cameras, and multi-function power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6204F412DR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6204F412DR-G
Voltage Regulators - Linear XC6204F412DR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6204F412DR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7385080 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details