Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6204B36ADR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6204B36ADR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 300mA. It operates within an input voltage range of 2V to 10V and offers an output voltage range of 1.8V to 6.0V, selectable in 0.05V increments. The device features a low dropout voltage of 200mV at 100mA and 60mV at 30mA, ensuring efficient performance in battery-powered applications. This regulator is characterized by low power consumption, with a typical operating current of 70OºA and a maximum standby current of 0.1OºA. It provides high ripple rejection of 70dB at 10kHz, making it suitable for noise-sensitive applications. The XC6204B36ADR-G is compatible with low ESR ceramic capacitors, enhancing output stability during load fluctuations due to its excellent transient response. The device includes built-in protection features such as a current limiter with a foldback circuit for short-circuit protection. It is available in multiple package options, including SOT-25, SOT-89-5, and USP-6B, and is compliant with EU RoHS standards, making it an environmentally friendly choice for various electronic applications, including smartphones, portable game consoles, and digital audio equipment.

Datasheet Summary
Powered by GS/AI

The XC6204B36ADR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 300mA. It operates within an input voltage range of 2V to 10V and offers an output voltage range of 1.8V to 6.0V, selectable in 0.05V increments. The device features a low dropout voltage of 200mV at 100mA and 60mV at 30mA, ensuring efficient performance in battery-powered applications. This regulator is characterized by low power consumption, with a typical operating current of 70OºA and a maximum standby current of 0.1OºA. It provides high ripple rejection of 70dB at 10kHz, making it suitable for noise-sensitive applications. The XC6204B36ADR-G is compatible with low ESR ceramic capacitors, enhancing output stability during load fluctuations due to its excellent transient response. The device includes built-in protection features such as a current limiter with a foldback circuit for short-circuit protection. It is available in multiple package options, including SOT-25, SOT-89-5, and USP-6B, and is compliant with EU RoHS standards, making it an environmentally friendly choice for various electronic applications, including smartphones, portable game consoles, and digital audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6204B36ADR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6204B36ADR-G
Voltage Regulators - Linear XC6204B36ADR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6204B36ADR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details