Torex Semiconductor, Ltd. Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Torex XC6204B332MRN

Description
LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Torex - 93K1434 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Torex
93K1434
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Torex 93K1434
LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:200mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 93K1434
Product Name Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Torex
Input Voltage 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details