Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6201P182PR XC6201P182PR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056337-XC6201P182PR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 80mA Number of Regulators: 1 Output Type: Fixed Output Current: 80mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.71V @ 80mA Operating Supply Current: 5μA Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056337-XC6201P182PR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 80mA Number of Regulators: 1 Output Type: Fixed Output Current: 80mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.71V @ 80mA Operating Supply Current: 5μA Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6201P182PR - 056337-XC6201P182PR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6201P182PR
056337-XC6201P182PR
PMIC - PMIC - Voltage Regulators - Linear - XC6201P182PR 056337-XC6201P182PR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056337-XC6201P182PR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 80mA Number of Regulators: 1 Output Type: Fixed Output Current: 80mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.71V @ 80mA Operating Supply Current: 5μA Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056337-XC6201P182PR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.71V @ 80mA
Operating Supply Current: 5μA
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 80MA SOT89 LDO Voltage Regulator IC
699-XC6201P182PR
1.8V 80MA SOT89 LDO Voltage Regulator IC 699-XC6201P182PR
IC REG LDO 1.8V 80MA SOT89-3 Product overview: XC6201P182PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 80MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 80MA, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P182PR can be used for catalog matching and distributor lookup.

IC REG LDO 1.8V 80MA SOT89-3 Product overview: XC6201P182PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 80MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 80MA, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P182PR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 056337-XC6201P182PR 699-XC6201P182PR
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6201P182PR 1.8V 80MA SOT89 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT89; Other; SOT-89 Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data