Torex Semiconductor, Ltd. 3.3V Voltage Supervisor IC XC61GC3302HR

Description
IC SUPERVISOR 3.3V USP-3 Product overview: XC61GC3302HR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61GC3302HR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 3.3V USP-3 Product overview: XC61GC3302HR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61GC3302HR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Voltage Supervisor IC
691-XC61GC3302HR
3.3V Voltage Supervisor IC 691-XC61GC3302HR
IC SUPERVISOR 3.3V USP-3 Product overview: XC61GC3302HR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61GC3302HR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 3.3V USP-3 Product overview: XC61GC3302HR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61GC3302HR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - XC61GC3302HR - 056326-XC61GC3302HR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC61GC3302HR
056326-XC61GC3302HR
PMIC - PMIC - Supervisors - XC61GC3302HR 056326-XC61GC3302HR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056326-XC61GC3302HR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Number of Voltages Monitored: 1 Voltage - Threshold: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-USP (1.2x1.2) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056326-XC61GC3302HR
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-USP (1.2x1.2)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-XC61GC3302HR 056326-XC61GC3302HR
Product Name 3.3V Voltage Supervisor IC PMIC - PMIC - Supervisors - XC61GC3302HR
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
UC1903 Quad Supply and Line Monitor - 5962-8869701VA - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details