The XC61C series voltage detector is designed for precise voltage detection with a range of 0.8V to 6.0V in 0.1V increments. It features low power consumption, typically 0.7OºA at 1.5V, and operates within a temperature range of -40°C to +85°C. The device offers high accuracy with a detection tolerance of ±2% and ±1% for standard voltages between 2.6V and 5.1V. It is available in both CMOS and N-channel open drain output configurations, making it versatile for various applications such as microprocessor reset circuitry, memory battery backup, and power failure detection. The XC61C series is compliant with EU RoHS standards and is available in multiple package types including SSOT-24, SOT-23, and SOT-89.
Supervisory Circuits Product overview: XC61CN2302NR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN2302NR-G can be used for catalog matching and distributor lookup.
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC61CN2302NR-G | 84AH0493 | XC61CN2302NR-G |
| Product Name | Voltage Supervisor IC | Voltage Detector, -40 To 85Deg C Rohs Compliant Torex | Supervisory Circuits |
| Type | Reel |