Torex Semiconductor, Ltd. PMIC - PMIC - Supervisors - XC61CC1602MR-G XC61CC1602MR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1118954-XC61CC1602MR -G Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1118954-XC61CC1602MR -G Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - XC61CC1602MR-G - 1118954-XC61CC1602MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC61CC1602MR-G
1118954-XC61CC1602MR-G
PMIC - PMIC - Supervisors - XC61CC1602MR-G 1118954-XC61CC1602MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1118954-XC61CC1602MR -G Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118954-XC61CC1602MR-G
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Number of Voltages Monitored: 1
Voltage - Threshold: 1.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 893-XC61CC1602MR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23

Buy Now Datasheet
Supervisors - 893-XC61CC1602MR-GCT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Supervisors - 893-XC61CC1602MR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-XC61CC1602MR-G
SOT23 Voltage Supervisor IC 691-XC61CC1602MR-G
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61CC1602MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CC1602MR-G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61CC1602MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CC1602MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
XC61CC1602MR-G
Supervisory Circuits XC61CC1602MR-G
Supervisory Circuits

Supervisory Circuits

Buy Now Datasheet
PMIC - Supervisors - XC61CC1602MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC61CC1602MR-G
PMIC - Supervisors XC61CC1602MR-G
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Supervisors - XC61CC1602MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC61CC1602MR-G
Supervisors XC61CC1602MR-G
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC61CC1602MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC61CC1602MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC61CC1602MR-G
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
Voltage Detector, -40 To 85Deg C Rohs Compliant Torex - 84AH0464 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 85Deg C Rohs Compliant Torex
84AH0464
Voltage Detector, -40 To 85Deg C Rohs Compliant Torex 84AH0464
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES

VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1118954-XC61CC1602MR-G 893-XC61CC1602MR-GTR-ND 691-XC61CC1602MR-G XC61CC1602MR-G XC61CC1602MR-G XC61CC1602MR-G XC61CC1602MR-G 84AH0464
Product Name PMIC - PMIC - Supervisors - XC61CC1602MR-G Supervisors SOT23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, -40 To 85Deg C Rohs Compliant Torex
Number of Supplies 1; 1 1 1; 1
Output Options Inverting Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 1.6 volts 1.6 volts 1.6 volts 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1906526P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details