Torex Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6190BN258R-G XC6190BN258R-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 805103-XC6190BN258R- G Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.75V ~ 6V Supplier Device Package: 6-USPN-B01 (1.45x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 805103-XC6190BN258R- G Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.75V ~ 6V Supplier Device Package: 6-USPN-B01 (1.45x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6190BN258R-G - XC6190BN258R-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6190BN258R-G
XC6190BN258R-G
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6190BN258R-G XC6190BN258R-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 805103-XC6190BN258R- G Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.75V ~ 6V Supplier Device Package: 6-USPN-B01 (1.45x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 805103-XC6190BN258R-G
Packaging: Reel
Mounting Style: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.75V ~ 6V
Supplier Device Package: 6-USPN-B01 (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - XC6190BN258R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
XC6190BN258R-G
PMIC - Power Distribution Switches, Load Drivers XC6190BN258R-G
IC PWR SWITCH N-CHAN 2:1 6USPN

IC PWR SWITCH N-CHAN 2:1 6USPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number XC6190BN258R-G XC6190BN258R-G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6190BN258R-G PMIC - Power Distribution Switches, Load Drivers
Voltage 1.75V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details