Torex Semiconductor, Ltd. Supervisors XC6136C31CNR-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6136C31CNR-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in various applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive devices. The device supports a detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. It features both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. The XC6136C31CNR-G is packaged in ultra-small form factors, including USPQ-4B05, SSOT-24, and SOT-25, which are ideal for compact designs in portable devices. It includes an under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. This product is compliant with EU RoHS standards and is suitable for applications such as wearable devices, smart meters, microprocessor reset circuitry, and power-on reset circuits.

Datasheet Summary
Powered by GS/AI

The XC6136C31CNR-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in various applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive devices. The device supports a detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. It features both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. The XC6136C31CNR-G is packaged in ultra-small form factors, including USPQ-4B05, SSOT-24, and SOT-25, which are ideal for compact designs in portable devices. It includes an under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. This product is compliant with EU RoHS standards and is suitable for applications such as wearable devices, smart meters, microprocessor reset circuitry, and power-on reset circuits.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6136C31CNR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6136C31CNR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6136C31CNR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6136C31CNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site
PMIC - Supervisors - XC6136C31CNR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6136C31CNR-G
PMIC - Supervisors XC6136C31CNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site Datasheet
Supervisors - XC6136C31CNR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6136C31CNR-G
Supervisors XC6136C31CNR-G
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6136C31CNR-G-ND XC6136C31CNR-G XC6136C31CNR-G XC6136C31CNR-G
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details