The XC6135N46ANR-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device operates within a voltage range of 1.1V to 6.0V and can detect voltages as low as 0.5V, making it suitable for applications such as energy harvesting, wearable devices, and microprocessor logic reset circuitry. This voltage detector has a typical current consumption of 44nA when released and 53nA during detection at 1.1V. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps, and features temperature characteristics of ±50ppm/°C. The XC6135N46ANR-G is available in compact packages, including USPQ-4B05, SSOT-24, and SOT-25, which are ideal for space-constrained designs. The device is also compliant with EU RoHS standards, ensuring it is environmentally friendly.
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6135N46ANR-G-ND | XC6135N46ANR-G | XC6135N46ANR-G | XC6135N46ANR-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |