Torex Semiconductor, Ltd. Supervisors XC6135C45C9R-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6135C45C9R-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device can detect voltages as low as 0.5V and operates within a voltage range of 1.1V to 6.0V. This product is available in ultra-small packages, including USPQ-4B05, SSOT-24, and SOT-25, making it suitable for compact designs in portable devices and high-density mounting applications. The XC6135C45C9R-G includes an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage is below the minimum operational threshold. Typical applications include energy harvesting, wearable devices, smart meters, microprocessor reset circuitry, battery life monitoring, and power failure detection. The device exhibits a typical current consumption of 44nA when released and 53nA during detection, with a detection voltage range from 0.5V to 5.0V in 0.1V steps. It is compliant with EU RoHS standards and is lead-free.

Datasheet Summary
Powered by GS/AI

The XC6135C45C9R-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device can detect voltages as low as 0.5V and operates within a voltage range of 1.1V to 6.0V. This product is available in ultra-small packages, including USPQ-4B05, SSOT-24, and SOT-25, making it suitable for compact designs in portable devices and high-density mounting applications. The XC6135C45C9R-G includes an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage is below the minimum operational threshold. Typical applications include energy harvesting, wearable devices, smart meters, microprocessor reset circuitry, battery life monitoring, and power failure detection. The device exhibits a typical current consumption of 44nA when released and 53nA during detection, with a detection voltage range from 0.5V to 5.0V in 0.1V steps. It is compliant with EU RoHS standards and is lead-free.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6135C45C9R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6135C45C9R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6135C45C9R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6135C45C9R-G
IC SUPERVISOR 1 CHAN USPQ-4B05

IC SUPERVISOR 1 CHAN USPQ-4B05

Supplier's Site
Supervisors - XC6135C45C9R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6135C45C9R-G
Supervisors XC6135C45C9R-G
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Buy Now Datasheet
PMIC - Supervisors - XC6135C45C9R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6135C45C9R-G
PMIC - Supervisors XC6135C45C9R-G
IC SUPERVISOR 1 CHAN USPQ-4B05

IC SUPERVISOR 1 CHAN USPQ-4B05

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6135C45C9R-G-ND XC6135C45C9R-G XC6135C45C9R-G XC6135C45C9R-G
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type 4-XDFN Exposed Pad 4-XDFN Exposed Pad 4-XDFN Exposed Pad
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products