The XC6135C35DMR-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device can detect voltages as low as 0.5V and operates within a voltage range of 1.1V to 6.0V. This voltage detector has a typical power consumption of 44nA when released and 53nA during detection at 1.1V. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps. The XC6135C35DMR-G is available in compact packages, including USPQ-4B05, SSOT-24, and SOT-25, making it suitable for space-constrained applications such as portable devices and wearable technology. The device includes an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage is below the minimum operating voltage. It is compliant with EU RoHS standards and is lead-free, ensuring environmental safety. Applications include energy harvesting, smart meters, microprocessor reset circuitry, and power failure detection.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
IC SUPERVISOR 1 CHANNEL SOT25
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6135C35DMR-G-ND | XC6135C35DMR-G | XC6135C35DMR-G | XC6135C35DMR-G |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole |