The XC6132N13LER-G is an ultra-small delay capacitor adjustable voltage detector designed for high accuracy and low supply current, utilizing a CMOS process and laser trimming technology. It features sense pin isolation, allowing it to monitor the voltage of a separate power supply, and can maintain output in the detection state even when the monitored voltage drops to 0V. The device includes an internal surge voltage protection circuit and a delay circuit, with adjustable release and detection delay times achievable by connecting a capacitor to the Cd/MRB pin. The XC6132N13LER-G operates within a voltage range of 1.6V to 6.0V and can detect voltages from 0.8V to 2.0V, with a detection accuracy of ±18mV at 25°C for voltages below 1.5V, and ±1.2% for voltages between 1.5V and 2.0V. It also offers a manual reset function and an adjustable hysteresis width, making it suitable for applications such as microcontroller resets, battery voltage monitoring, and power failure detection. The product is available in SOT-26 and USP-6C packages and is compliant with EU RoHS standards.
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
IC SUPERVISOR 1 CHANNEL 6USPC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6132N13LER-G-ND | XC6132N13LER-G | XC6132N13LER-G | XC6132N13LER-G |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Open Drain; Active High | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |
| Pins | 6 |