The XC6132C18DMR-G is a voltage detector from Quarktwin Technology Ltd. designed for applications requiring high accuracy and low power consumption. It operates within a voltage range of 1.6V to 6.0V and can detect voltages from 0.8V to 2.0V, with a detection accuracy of ±18mV at 25°C for lower voltages and ±1.2% for higher voltages. The device features a sense pin that is isolated from the power input, allowing it to monitor another power supply's voltage, and it can maintain output in the detection state even if the monitored voltage drops to 0V. The XC6132C18DMR-G includes an internal surge voltage protection circuit and a delay circuit, with adjustable release and detection delay times via an external capacitor. It also offers an adjustable hysteresis width through an external pin. The device is suitable for various applications, including microcontroller resets, battery voltage monitoring, and power failure detection. It operates over a temperature range of -40°C to +125°C and has a low supply current of 1.28OºA at 1.6V during detection. The product is available in compact SOT-26 and USP-6C packages and is compliant with EU RoHS standards.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-26
Supervisor Push-Pull, Totem Pole 1 Channel SOT-26
IC SUPERVISOR 1 CHANNEL SOT26
IC SUPERVISOR 1 CHANNEL SOT26
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6132C18DMR-G-ND | XC6132C18DMR-G | XC6132C18DMR-G | XC6132C18DMR-G |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole |