The XC6132C17DMR-G is part of the XC6132 series of ultra-small delay capacitor adjustable voltage detectors from Quarktwin Technology Ltd. This product features high accuracy and low supply current, achieved through a CMOS process and laser trimming technology. It includes sense pin isolation, allowing it to monitor the voltage of a separate power supply, and can maintain output in the detection state even if the monitored voltage drops to 0V. The device operates within a voltage range of 1.6V to 6.0V and has a detect voltage range of 0.8V to 2.0V, with accuracy specifications of ±18mV at 25°C for lower voltages and ±36mV across a broader temperature range of -40°C to +125°C. It supports adjustable hysteresis width and includes a manual reset function. The XC6132C17DMR-G is suitable for applications such as microcontroller resets, battery voltage monitoring, and power failure detection. It is packaged in SOT-26 and is compliant with EU RoHS standards.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-26
IC SUPERVISOR 1 CHANNEL SOT26
IC SUPERVISOR 1 CHANNEL SOT26
Supervisor Push-Pull, Totem Pole 1 Channel SOT-26
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6132C17DMR-G-ND | XC6132C17DMR-G | XC6132C17DMR-G | XC6132C17DMR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole |