The XC6129N52JNR-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing flexibility in release and detect delay settings. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129N series supports both CMOS and N-channel open drain output configurations, with the option for active high or active low logic. It includes a built-in function to prevent indefinite operation when the input voltage falls below the minimum operating threshold, ensuring reliable performance. The device is packaged in ultra-small formats suitable for compact designs, making it ideal for portable devices and high-density mounting applications. Operating temperature ranges from -40°C to 85°C, and the product is compliant with EU RoHS standards, ensuring it is environmentally friendly. This voltage detector is suitable for various applications, including microprocessor reset circuitry, battery monitoring, and power failure detection.
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129N52JNR-G-ND | XC6129N52JNR-G | XC6129N52JNR-G | XC6129N52JNR-G |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active High | Open Drain; Open Drain or Open Collector | Open Drain |