The XC6129N50DNR-G is a highly accurate voltage detector from Quarktwin Technology Ltd. designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing flexibility in release and detect delay settings. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129N series supports both CMOS and N-channel open drain output configurations, with the option for active high or active low output logic. It includes a built-in delay circuit and a function to prevent indefinite operation, ensuring that the output pin voltage remains below 0.4V when the input pin voltage is under the minimum operating voltage. The product is available in ultra-small packages suitable for compact designs, making it ideal for portable devices and high-density mounting applications. Operating temperature ranges from -40°C to 85°C, and the device is compliant with EU RoHS standards, ensuring it is environmentally friendly. This product is suitable for various applications, including microprocessor reset circuitry, battery checks, and power failure detection circuits.
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129N50DNR-G-ND | XC6129N50DNR-G | XC6129N50DNR-G | XC6129N50DNR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |