The XC6129N41GNR-G is a highly accurate voltage detector from Quarktwin Technology Ltd. designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing for flexible release and detect delay configurations. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129N41GNR-G supports two output configurations: CMOS and N-channel open drain, with selectable output logic of active high or active low. It is suitable for various applications including microprocessor reset circuitry, battery monitoring, and power failure detection. The device is packaged in ultra-small formats such as USPN-4 and SSOT-24, making it ideal for compact designs in portable devices. Additionally, it is compliant with EU RoHS standards, ensuring it is environmentally friendly.
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129N41GNR-G-ND | XC6129N41GNR-G | XC6129N41GNR-G | XC6129N41GNR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active High | Open Drain; Open Drain or Open Collector | Open Drain |