The XC6129C48L7R-G is a highly accurate voltage detector from Quarktwin Technology Ltd. designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing flexibility in release and detect delay settings. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The output can be configured as either CMOS or N-channel open drain, with active high or active low logic options. This voltage detector is suitable for various applications, including microprocessor reset circuitry, battery monitoring, and power failure detection. It is packaged in ultra-small formats such as USPN-4 and SSOT-24, making it ideal for compact designs in portable devices. The operating temperature range is -40°C to 85°C, and the device is compliant with EU RoHS standards.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129C48L7R-G-ND | XC6129C48L7R-G | XC6129C48L7R-G | XC6129C48L7R-G |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-XDFN | 4-XDFN | 4-XDFN | |
| Pins | 4 |