The XC6129C22J7R-G is a highly accurate voltage detector from the XC6129 series, designed for low power consumption and high precision. It features an adjustable delay time through an external capacitor connected to the Cd pin, allowing for flexibility in applications. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. It supports both CMOS and N-channel open drain output configurations, with the option for active high or active low logic. The XC6129C22J7R-G includes a built-in delay circuit, which can be configured for release or detect delay times, making it suitable for various applications such as microprocessor resets, battery checks, and power failure detection. The device is packaged in ultra-small formats, including USPN-4 and SSOT-24, making it ideal for compact designs in portable devices. It operates effectively across a temperature range of -40°C to 85°C and is compliant with EU RoHS standards.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
IC SUPERVISOR 1 CHANNEL 4USPN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129C22J7R-G-ND | XC6129C22J7R-G | XC6129C22J7R-G | XC6129C22J7R-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-XDFN | 4-XDFN | 4-XDFN | |
| Pins | 4 |