IC SUPERVISOR 1 CHANNEL SOT25
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Open Drain or Open Collector 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25 Product overview: XC6127N40KMR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6127N40KMR-G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Open Drain or Open Collector 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
Supervisory Circuits Ultra Small Voltage Detector with High Precision and Manual Reset Function
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 893-XC6127N40KMR-GCT-ND | 691-XC6127N40KMR-G | XC6127N40KMR-G | XC6127N40KMR-G | XC6127N40KMR-G | XC6127N40KMR-G |
| Product Name | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Active High | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 4 volts | 4 volts | 4 volts | 4 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |