The XC6127N33GMR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally between 50ms and 800ms. The device supports both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. Operating within a voltage range of 1.5V to 5.5V, the XC6127N33GMR-G is suitable for various applications, including microprocessor reset circuitry, battery life monitoring, and power-on reset circuits. The product is compliant with EU RoHS standards and is available in multiple package types, including the ultra-compact USPN-4, making it ideal for space-constrained designs. The operating temperature range is from -40°C to 85°C, ensuring reliability in diverse environments.
Supervisor Open Drain or Open Collector 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Open Drain or Open Collector 1 Channel SOT-25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127N33GMR-G-ND | XC6127N33GMR-G | XC6127N33GMR-G | XC6127N33GMR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active High | Open Drain; Open Drain or Open Collector | Open Drain |