The XC6127C54G7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, making it suitable for various applications such as microprocessor logic reset circuitry, power-on reset circuits, and power failure detection. The device supports both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. It operates within a voltage range of 0.7V to 6.0V and has a detect voltage range of 1.5V to 5.5V in 0.1V increments. The XC6127C54G7R-G is housed in a compact USPN-4 package, ideal for space-constrained designs, and is compliant with EU RoHS standards. Its operating temperature range is from -40°C to 85°C, ensuring reliability in diverse environments.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127C54G7R-G-ND | XC6127C54G7R-G | XC6127C54G7R-G | XC6127C54G7R-G |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-XDFN | 4-XDFN | 4-XDFN | 4-XDFN |
| Pins | 4 |