The XC6127C49K7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and can detect voltages from 1.5V to 5.5V in 0.1V increments. This product is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127C49K7R-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, and power-on reset circuits. It is packaged in a compact USPN-4 format, making it ideal for portable devices and high-density mounting applications. The device is also compliant with EU RoHS standards, ensuring it is environmentally friendly.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127C49K7R-G-ND | XC6127C49K7R-G | XC6127C49K7R-G | XC6127C49K7R-G |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-XDFN | 4-XDFN | 4-XDFN | |
| Pins | 4 |