Torex Semiconductor, Ltd. Supervisors XC6127C36F7R-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6127C36F7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally between 50ms and 800ms. The device supports both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. Operating within a voltage range of 0.7V to 6.0V and a detect voltage range of 1.5V to 5.5V, the XC6127C36F7R-G is suitable for various applications, including microprocessor reset circuitry, battery life monitoring, and power-on reset circuits. The product is compliant with EU RoHS standards and is available in multiple package types, including the ultra-compact USPN-4, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The XC6127C36F7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally between 50ms and 800ms. The device supports both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. Operating within a voltage range of 0.7V to 6.0V and a detect voltage range of 1.5V to 5.5V, the XC6127C36F7R-G is suitable for various applications, including microprocessor reset circuitry, battery life monitoring, and power-on reset circuits. The product is compliant with EU RoHS standards and is available in multiple package types, including the ultra-compact USPN-4, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6127C36F7R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6127C36F7R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6127C36F7R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6127C36F7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site
Supervisors - XC6127C36F7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6127C36F7R-G
Supervisors XC6127C36F7R-G
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
PMIC - Supervisors - XC6127C36F7R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6127C36F7R-G
PMIC - Supervisors XC6127C36F7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6127C36F7R-G-ND XC6127C36F7R-G XC6127C36F7R-G XC6127C36F7R-G
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type 4-XDFN 4-XDFN 4-XDFN
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1221432 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details