The XC6127C15K7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, making it suitable for various timing applications. The device supports both CMOS and N-channel open drain output configurations, with output logic available in both active low (RESETB) and active high (RESET) formats. Operating within a voltage range of 0.7V to 6.0V and a detect voltage range of 1.5V to 5.5V, the XC6127C15K7R-G is capable of functioning effectively across a wide temperature range of -40°C to 85°C. It includes a manual reset function that allows for immediate reset at any time, enhancing its versatility in microprocessor logic reset circuitry, power-on reset circuits, and power failure detection applications. The product is available in a compact USPN-4 package, making it ideal for space-constrained designs in portable devices. Additionally, it is compliant with EU RoHS standards, ensuring it is environmentally friendly.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisory Circuits Ultra Small Voltage Detector with High Precision and Manual Reset Function
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127C15K7R-G-ND | XC6127C15K7R-G | XC6127C15K7R-G | XC6127C15K7R-G | XC6127C15K7R-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | 4-XDFN | 4-XDFN | 4-XDFN | ||
| Pins | 4 |