The XC6124E629MR-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for accuracy. The device features an N-channel open drain output and includes a built-in delay circuit, eliminating the need for external components for signal output with release delay time. This product supports six selectable watchdog timeout periods ranging from 50ms to 1.6s, and five release delay times from 3.13ms to 400ms. The EN/ENB pin allows for control of the watchdog function, which can be disabled while keeping the voltage detection operational. The XC6124E629MR-G is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, system power-on reset circuits, and power failure detection. It is available in SOT-25 and USP-6C packages and is compliant with EU RoHS standards.
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6124E629MR-G-ND | XC6124E629MR-G | XC6124E629MR-G | XC6124E629MR-G | XC6124E629MR-G |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Watchdog Timer | Watchdog Timer | |||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |