The XC6124E550ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for accuracy. The device features an N-channel open drain output and includes a built-in delay circuit, eliminating the need for external components for release delay time. The XC6124 model specifically allows for the watchdog function to be controlled via the ENB pin, which can be left open when the watchdog is in use. It offers six selectable watchdog timeout periods ranging from 50ms to 1.6s and five release delay times from 3.13ms to 400ms. The operating temperature range is -40,ÑÉ to +85,ÑÉ, and the product is available in SOT-25 and USP-6C packages, compliant with EU RoHS standards. This component is suitable for applications such as microprocessor monitoring, memory battery backup, and system power-on reset circuits.
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
IC SUPERVISOR 1 CHANNEL 6USPC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6124E550ER-G-ND | XC6124E550ER-G | XC6124E550ER-G | XC6124E550ER-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Watchdog Timer | Watchdog Timer | ||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |
| Pins | 6 |