The XC6123D742ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device supports six selectable watchdog timeout periods ranging from 50ms to 1.6s and offers five release delay times from 3.13ms to 400ms. This product is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, system power-on reset circuits, and power failure detection. The XC6123D742ER-G operates within an ambient temperature range of -40°C to +85°C and is available in SOT-25 and USP-6C packages, both of which are EU RoHS compliant and lead-free. The output configuration is an N-channel open drain, and the watchdog function can be controlled via the ENB pin, which can be left open for operation.
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6123D742ER-G-ND | XC6123D742ER-G | XC6123D742ER-G | XC6123D742ER-G |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Watchdog Timer | Watchdog Timer | ||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |
| Pins | 6 |